Manufacturer: Texas Instruments
Win Source Part Number: 938010-UC2625DWTR
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: - Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UC2625
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC2625DWTRG4, UC2625DWTRG4-ND
3-phase sensored trapezoidal control BLDC gate driver for -40°C to +105°C applications 28-SOIC -40 to 85 Product overview: UC2625DWTR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625DWTR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC
Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC
IC MOTOR DRIVER 10V-18V 28SOIC
IC MOTOR DRIVER 10V-18V 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 938010-UC2625DWTR | 744-UC2625DWTR | UC2625DWTR-ND | UC2625DWTR | UC2625DWTR | UC2625DWTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UC2625DWTR | SOIC Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| PC-Based Bus | Parallel | |||||
| DC Input | 18 volts | 10 to 18 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |