The UC2527AN is a regulating pulse width modulator integrated circuit in a 16-pin PDIP package, measuring 19.30mm × 6.35mm, designed for switching power supply applications. It operates from 8V to 35V and includes a trimmed 5.1V reference accurate to 1%, an oscillator with a range of 100Hz to 500kHz, adjustable dead-time control, internal soft-start, and pulse-by-pulse shutdown. The device features dual-source and sink output drivers and an undervoltage lockout with hysteresis. It is rated for operation from -40°C to 85°C.
Regulating Pulse Width Modulators 16-PDIP -40 to 85
Enhanced 35V, Dual 0.4A 400KHz PWM controller with high output when off, -25C to 85C 16-PDIP -40 to 85 Product overview: UC2527AN from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 0.4A, 400KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 35V, 0.4A, 400KHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2527AN can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC2527AN | 715-UC2527AN |
| Product Name | UC2527A Regulating Pulse Width Modulators | Dual 35V 0.4A 400KHz DC-DC Converter IC |
| Package Type | Other; PDIP | Other; N |