Texas Instruments Standard Linear and Logic Ic, Pwm Reg, 2526, Pdip18, 2526; Input Voltage Texas Instruments UC2526AN

Description
IC, PWM REG, 2526, PDIP18, 2526; Input Voltage:35V; Output Voltage:13V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, PWM REG, 2526, PDIP18, 2526; Input Voltage:35V; Output Voltage:13V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Reg, 2526, Pdip18, 2526; Input Voltage Texas Instruments - 27AJ1007 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Reg, 2526, Pdip18, 2526; Input Voltage Texas Instruments
27AJ1007
Ic, Pwm Reg, 2526, Pdip18, 2526; Input Voltage Texas Instruments 27AJ1007
IC, PWM REG, 2526, PDIP18, 2526; Input Voltage:35V; Output Voltage:13V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes

IC, PWM REG, 2526, PDIP18, 2526; Input Voltage:35V; Output Voltage:13V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1007
Product Name Ic, Pwm Reg, 2526, Pdip18, 2526; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 35 volts
DC Input 7 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
ENCL 135A Controller SMC-3 - 150C-D13JCD-1-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details