IC, PWM REG, SMD, SOIC18, 2526; Input Voltage:35V; Output Voltage:5.05V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 28AH6364 |
| Product Name | Ic, Pwm Reg, Smd, Soic18, 2526; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 7 to 35 volts |
| DC Input | 7 to 35 volts |