Texas Instruments High-Performance Analog Power Regulator UC2526ADW

Description
IC, PWM REG, SMD, SOIC18, INPUT VOLTAGE 35V, OUTPUT VOLTAGE 5.05V, OUTPUT CURRENT 100MA, SUPPLY VOLTAGE MIN 7V, SUPPLY VOLTAGE MAX 35V, SOIC-18, FREQUENCY 600KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, PWM REG, SMD, SOIC18, INPUT VOLTAGE 35V, OUTPUT VOLTAGE 5.05V, OUTPUT CURRENT 100MA, SUPPLY VOLTAGE MIN 7V, SUPPLY VOLTAGE MAX 35V, SOIC-18, FREQUENCY 600KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 16873253 - Radwell International
Willingboro, NJ, United States
Power Regulator
16873253
Power Regulator 16873253
IC, PWM REG, SMD, SOIC18, INPUT VOLTAGE 35V, OUTPUT VOLTAGE 5.05V, OUTPUT CURRENT 100MA, SUPPLY VOLTAGE MIN 7V, SUPPLY VOLTAGE MAX 35V, SOIC-18, FREQUENCY 600KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, PWM REG, SMD, SOIC18, INPUT VOLTAGE 35V, OUTPUT VOLTAGE 5.05V, OUTPUT CURRENT 100MA, SUPPLY VOLTAGE MIN 7V, SUPPLY VOLTAGE MAX 35V, SOIC-18, FREQUENCY 600KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 16873253
Product Name Power Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details