Texas Instruments Standard Linear and Logic Pwm Controller, 35V, Soic-16; Input Voltage Texas Instruments UC2525BDW

Description
PWM CONTROLLER, 35V, SOIC-16; Input Voltage:35V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 35V, SOIC-16; Input Voltage:35V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 35V, Soic-16; Input Voltage Texas Instruments - 27AJ1006 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 35V, Soic-16; Input Voltage Texas Instruments
27AJ1006
Pwm Controller, 35V, Soic-16; Input Voltage Texas Instruments 27AJ1006
PWM CONTROLLER, 35V, SOIC-16; Input Voltage:35V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 35V, SOIC-16; Input Voltage:35V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1006
Product Name Pwm Controller, 35V, Soic-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 35 volts
DC Input 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details