Regulating Pulse Width Modulators 16-PDIP -25 to 85
35V 2-Ch 400mA 400kHz PWM DC/DC Controller IC Product overview: UC2525AN from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 400mA, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 35V, 400mA, 400kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2525AN can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC2525AN | 715-UC2525AN |
| Product Name | UC2525A Regulating Pulse Width Modulators | 35V 400mA 400kHz DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; N |
| Features | Error Amplifier,Soft Start,Synchronization Pin | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |