Texas Instruments Standard Linear and Logic Pwm Controller, 500Khz, 8V-35V, Pdip-16; Input Voltage Texas Instruments UC2525AN

Description
PWM CONTROLLER, 500KHZ, 8V-35V, PDIP-16; Input Voltage:40V; Output Voltage:19V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 8V-35V, PDIP-16; Input Voltage:40V; Output Voltage:19V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 8V-35V, Pdip-16; Input Voltage Texas Instruments - 29AH8381 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 8V-35V, Pdip-16; Input Voltage Texas Instruments
29AH8381
Pwm Controller, 500Khz, 8V-35V, Pdip-16; Input Voltage Texas Instruments 29AH8381
PWM CONTROLLER, 500KHZ, 8V-35V, PDIP-16; Input Voltage:40V; Output Voltage:19V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 8V-35V, PDIP-16; Input Voltage:40V; Output Voltage:19V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29AH8381
Product Name Pwm Controller, 500Khz, 8V-35V, Pdip-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 35 volts
DC Input 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details
Solid State Controller - 150-C25FBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details