Regulating pulse width modulators designed for switching power supplies, available in a 16-pin SOIC package measuring 10.30mm × 7.50mm, with an operating temperature range of -25°C to 85°C, an input voltage range of 8V to 35V, and a 5.1V trimmed reference voltage accurate to ±1%. The device supports oscillator frequencies from 100Hz to 500kHz, includes internal soft-start, pulse-by-pulse shutdown, and undervoltage lockout with hysteresis, and features dual source and sink output drivers.
Regulating Pulse Width Modulators 16-SOIC -25 to 85
Regulating Pulse Width Modulators 16-SOIC -25 to 85 Product overview: UC2525ADWTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2525ADWTRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC2525ADWTRG4 | 715-UC2525ADWTRG4 |
| Product Name | UC2525A Regulating Pulse Width Modulators | SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; SOIC |
| Features | Error Amplifier,Soft Start,Synchronization Pin | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |