Texas Instruments PMIC - PMIC - Supervisors - UC1903L/883B UC1903L/883B

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029744-UC1903L/883B Length: 8.89 mm Power Dissipation: 1 W Thickness: 1.83 mm Height: 2.03 mm Number of Pins: 20 Quiescent Current: 7 mA Watchdog Timer: No Width: 8.89 mm Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): UC2903Q; UC3903Q; UC3903QG3; AD5100YRQZ-1RL7; AD5100YRQZ-0UC1903L8 83B; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Power Dissipation: 1 W Max Supply Voltage: 40 V Min Supply Voltage: 8 V Max Supply Current: 15 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029744-UC1903L/883B Length: 8.89 mm Power Dissipation: 1 W Thickness: 1.83 mm Height: 2.03 mm Number of Pins: 20 Quiescent Current: 7 mA Watchdog Timer: No Width: 8.89 mm Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): UC2903Q; UC3903Q; UC3903QG3; AD5100YRQZ-1RL7; AD5100YRQZ-0UC1903L8 83B; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Power Dissipation: 1 W Max Supply Voltage: 40 V Min Supply Voltage: 8 V Max Supply Current: 15 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - UC1903L/883B - 1029744-UC1903L/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UC1903L/883B
1029744-UC1903L/883B
PMIC - PMIC - Supervisors - UC1903L/883B 1029744-UC1903L/883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029744-UC1903L/883B Length: 8.89 mm Power Dissipation: 1 W Thickness: 1.83 mm Height: 2.03 mm Number of Pins: 20 Quiescent Current: 7 mA Watchdog Timer: No Width: 8.89 mm Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): UC2903Q; UC3903Q; UC3903QG3; AD5100YRQZ-1RL7; AD5100YRQZ-0UC1903L8 83B; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Power Dissipation: 1 W Max Supply Voltage: 40 V Min Supply Voltage: 8 V Max Supply Current: 15 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029744-UC1903L/883B
Length: 8.89 mm
Power Dissipation: 1 W
Thickness: 1.83 mm
Height: 2.03 mm
Number of Pins: 20
Quiescent Current: 7 mA
Watchdog Timer: No
Width: 8.89 mm
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): UC2903Q; UC3903Q; UC3903QG3; AD5100YRQZ-1RL7; AD5100YRQZ-0UC1903L883B;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Power Dissipation: 1 W
Max Supply Voltage: 40 V
Min Supply Voltage: 8 V
Max Supply Current: 15 mA

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-UC1903L/883B
Voltage Supervisor IC 691-UC1903L/883B
Processor Supervisor Adj 4 Active Low/Open Drain 20-Pin CLLCC Tube Product overview: UC1903L/883B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC1903L/883B can be used for catalog matching and distributor lookup.

Processor Supervisor Adj 4 Active Low/Open Drain 20-Pin CLLCC Tube Product overview: UC1903L/883B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC1903L/883B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1029744-UC1903L/883B 691-UC1903L/883B
Product Name PMIC - PMIC - Supervisors - UC1903L/883B Voltage Supervisor IC
Features Watchdog Timer
Output Options Open Drain; Inverting; Active Low
Pins 20 20
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details