Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168994-UC1875J883B
Length: 24.2 mm
Thickness: 4.57 mm
Height: 5.08 mm
Number of Pins: 20
Number of Outputs: 4
Output Current: 500 A
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1875J/883B;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Switching Frequency: 1 MHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 20 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168994-UC1875J883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1875J883B |