UC1856L20883B is an improved current mode PWM controller in a 20-pin LCCC package with an operating temperature range of -55 to 125°C. It is marked as 5962-9453001M2A and complies with the 883B military standard. The package dimensions are 506.98 mm in length, 12.06 mm in width, and 2030 µm in height.
Improved Current Mode PWM Controller 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UC1856L20883B |
| Product Name | UC1856 Improved Current Mode PWM Controller |
| Package Type | Other; CDIP,LCCC |