Texas Instruments OEM Parts - OEM Parts (T - Z) - UC1856J883B UC1856J883B

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019967-UC1856J883B Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Thickness: 4.57 mm Height: 5.08 mm Topology: Boost, Flyback, Push-Pull Duty Cycle: 50 % Number of Pins: 16 Output Current: 1.5 kA Width: 6.92 mm Rise Time: 40 ns Fall Time: 40 ns Categories: OEM Parts(T-Z) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-9453001MEA; UC1856J; UC2856JUC1856J/883B; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 220 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 40 V Max Duty Cycle: 50 %
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019967-UC1856J883B Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Thickness: 4.57 mm Height: 5.08 mm Topology: Boost, Flyback, Push-Pull Duty Cycle: 50 % Number of Pins: 16 Output Current: 1.5 kA Width: 6.92 mm Rise Time: 40 ns Fall Time: 40 ns Categories: OEM Parts(T-Z) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-9453001MEA; UC1856J; UC2856JUC1856J/883B; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 220 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 40 V Max Duty Cycle: 50 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UC1856J883B - 1019967-UC1856J883B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UC1856J883B
1019967-UC1856J883B
OEM Parts - OEM Parts (T - Z) - UC1856J883B 1019967-UC1856J883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019967-UC1856J883B Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Thickness: 4.57 mm Height: 5.08 mm Topology: Boost, Flyback, Push-Pull Duty Cycle: 50 % Number of Pins: 16 Output Current: 1.5 kA Width: 6.92 mm Rise Time: 40 ns Fall Time: 40 ns Categories: OEM Parts(T-Z) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-9453001MEA; UC1856J; UC2856JUC1856J/883B; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 220 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 40 V Max Duty Cycle: 50 %

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019967-UC1856J883B
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 50 %
Number of Pins: 16
Output Current: 1.5 kA
Width: 6.92 mm
Rise Time: 40 ns
Fall Time: 40 ns
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 5962-9453001MEA; UC1856J; UC2856JUC1856J/883B;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 220 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 40 V
Max Duty Cycle: 50 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019967-UC1856J883B
Product Name OEM Parts - OEM Parts (T - Z) - UC1856J883B
Unlock Full Specs
to access all available technical data