Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101978-UC1846L883B
Length: 8.89 mm
Thickness: 1.83 mm
Height: 2.03 mm
Topology: Push-Pull, Boost, Flyback
Duty Cycle: 50 %
Number of Pins: 20
Output Current: 500 A
Width: 8.89 mm
Rise Time: 50 ns
Fall Time: 50 ns
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): LM5118MHX/NOPB; LM5576MHX/NOPB; LM25118MH/NOPB; MAX15020ATP+UC1846L/
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 40 V
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101978-UC1846L883B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC1846L883B |