Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022418-UC1844J883B
Length: 9.6 mm
Mounting: SMD (SMT)
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost, Flyback
Duty Cycle: 50 %
Number of Pins: 8
Output Current: 1 kA
Width: 6.67 mm
Rise Time: 50 ns
Fall Time: 50 ns
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1845J; UC1843J; UC1843AJ; MAX630MJA/883B; MAX732MJA/883B; MAX631AMJA/883BUC184
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 30 V
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022418-UC1844J883B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC1844J883B |