Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995113-UC1844AJ/883B
Packaging: Rail/Tube
Length: 9.6 mm
Mounting: SMD (SMT)
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost, Flyback
Duty Cycle: 50 %
Number of Pins: 8
Output Current: 1 A
Width: 6.67 mm
Rise Time: 50 ns
Fall Time: 50 ns
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1845J; UC1844J883B; UC1843J; MAX630MJA/883BUC1844
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 30 V
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995113-UC1844AJ/883B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC1844AJ/883B |