Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215549-UC1843LQMLV
Rise Time: 50 ns
Fall Time: 50 ns
Categories: Custom Parts
Case / Package: CLCC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Duty Cycle: 100 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215549-UC1843LQMLV |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1843LQMLV |