Texas Instruments Standard Linear and Logic Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments UC1843AMDREP

Description
PWM CONTROLLER, 25V, SOIC-8; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 25V, SOIC-8; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments - 54AH1678 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments
54AH1678
Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments 54AH1678
PWM CONTROLLER, 25V, SOIC-8; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 25V, SOIC-8; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 54AH1678
Product Name Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
600 V High Performance BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5556A - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 52-pin
Communication USART (3), I2C, CAN
View Details
Motor Drivers, Controllers - DRV8804PWP-P - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushed; Brushed DC
Communication SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers