Texas Instruments Custom Parts - Custom Parts (U - Z) - UC1825W883B UC1825W883B

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219613-UC1825W883B Length: 10.3 mm Thickness: 1.65 mm Height: 2.03 mm Topology: Boost, Flyback, Push-Pull Duty Cycle: 80 % Number of Pins: 16 Output Current: 1.5 A Width: 6.73 mm Rise Time: 30 ns Fall Time: 30 ns Categories: Custom Parts Alternative Parts (Cross-Reference): UC1825W/883B; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 22 V Max Operating Temperature: 125 °C Max Duty Cycle: 80 %
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219613-UC1825W883B Length: 10.3 mm Thickness: 1.65 mm Height: 2.03 mm Topology: Boost, Flyback, Push-Pull Duty Cycle: 80 % Number of Pins: 16 Output Current: 1.5 A Width: 6.73 mm Rise Time: 30 ns Fall Time: 30 ns Categories: Custom Parts Alternative Parts (Cross-Reference): UC1825W/883B; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 22 V Max Operating Temperature: 125 °C Max Duty Cycle: 80 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UC1825W883B - 1219613-UC1825W883B - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UC1825W883B
1219613-UC1825W883B
Custom Parts - Custom Parts (U - Z) - UC1825W883B 1219613-UC1825W883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219613-UC1825W883B Length: 10.3 mm Thickness: 1.65 mm Height: 2.03 mm Topology: Boost, Flyback, Push-Pull Duty Cycle: 80 % Number of Pins: 16 Output Current: 1.5 A Width: 6.73 mm Rise Time: 30 ns Fall Time: 30 ns Categories: Custom Parts Alternative Parts (Cross-Reference): UC1825W/883B; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 22 V Max Operating Temperature: 125 °C Max Duty Cycle: 80 %

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219613-UC1825W883B
Length: 10.3 mm
Thickness: 1.65 mm
Height: 2.03 mm
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 80 %
Number of Pins: 16
Output Current: 1.5 A
Width: 6.73 mm
Rise Time: 30 ns
Fall Time: 30 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): UC1825W/883B;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Switching Frequency: 1 MHz
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 22 V
Max Operating Temperature: 125 °C
Max Duty Cycle: 80 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1219613-UC1825W883B
Product Name Custom Parts - Custom Parts (U - Z) - UC1825W883B
Unlock Full Specs
to access all available technical data