Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017965-UC1825L
Length: 8.89 mm
Thickness: 1.83 mm
Height: 2.03 mm
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 80 %
Number of Pins: 20
Output Current: 1.5 kA
Width: 8.89 mm
Rise Time: 30 ns
Fall Time: 30 ns
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): UCC2895DWTR; UCC3895DWTR; LM5116MHX/NOPB;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1 MHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 22 V
Max Duty Cycle: 80 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017965-UC1825L |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC1825L |