The UC1825J is a high-speed PWM controller designed for switched-mode power supply applications. It supports both voltage and current mode topologies and operates at switching frequencies up to 1 MHz. The device features a 50 ns propagation delay to output and high current dual totem pole outputs capable of sourcing and sinking 1.5A peak currents. Key protection features include pulse-by-pulse current limiting, under-voltage lockout with hysteresis, and a soft start function that also serves as a maximum duty cycle control. The controller is optimized for minimal propagation delays and maximized bandwidth, making it suitable for high-frequency applications. It operates with a low startup current of 1.1 mA and includes a wide bandwidth error amplifier. The UC1825J is available in a 16-pin CDIP package and is rated for operation over a temperature range of -55°C to 125°C. This product is ideal for engineers looking for a reliable and efficient PWM controller for their power supply designs.
High Speed PWM Controller 16-CDIP -55 to 125
High Speed PWM Controller 16-CDIP -55 to 125 Product overview: UC1825J from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC1825J can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC1825J | 715-UC1825J |
| Product Name | UC1825 High Speed PWM Controller | DC-DC Converter IC |
| Package Type | Other; CDIP,CFP,LCCC | Other; J |