Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207197-UC1825AL883B
Length: 8.89 mm
Thickness: 1.83 mm
Height: 2.03 mm
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 50 %
Number of Pins: 20
Output Current: 2 A
Width: 8.89 mm
Rise Time: 20 ns
Fall Time: 20 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): UC1825AL/883B;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Switching Frequency: 1 MHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 22 V
Max Operating Temperature: 125 °C
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207197-UC1825AL883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1825AL883B |