Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101975-UC1825AJ883B
Length: 19.56 mm
Mounting: SMD (SMT)
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 50 %
Number of Pins: 16
Output Current: 2 kA
Width: 6.92 mm
Rise Time: 20 ns
Fall Time: 20 ns
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1825J; UC1823J; 5962-8768101EAUC1825
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1 MHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 22 V
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101975-UC1825AJ883B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC1825AJ883B |