The UC1823A High Speed PWM Controller from Texas Instruments is designed for high-performance applications, supporting both voltage-mode and current-mode control methods. It operates effectively at switching frequencies up to 1 MHz and features a low propagation delay of 50 ns to output. The controller includes high-current dual totem pole outputs capable of delivering 2-A peak currents, making it suitable for demanding load conditions. Key specifications include a startup current of only 100 OºA, which is advantageous for off-line applications, and a trimmed oscillator discharge current of 10 mA for precise dead time control. The error amplifier has a gain bandwidth product of 12 MHz with a low input offset voltage of 2 mV, ensuring accurate performance. Additionally, the UC1823A incorporates a pulse-by-pulse current limiting comparator and a latched overcurrent comparator with full cycle restart capability, enhancing system reliability. The device is available in multiple package options and operates over a temperature range of -55°C to 125°C, making it suitable for a variety of industrial and automotive applications.
High Speed PWM Controller 20-LCCC -55 to 125
High Speed PWM Controller 20-LCCC -55 to 125 Product overview: UC1823AL from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC1823AL can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC1823AL | 715-UC1823AL |
| Product Name | UC1823A High Speed PWM Controller | DC-DC Converter IC |
| Package Type | Other; CDIP,LCCC |