The UC1717L883B is a bipolar constant current motor driver designed for controlling one winding of a bipolar stepper motor. It supports both half-step and full-step operation modes, making it versatile for various applications. The device operates within a wide voltage range of 10-45V and allows for current control from 5 to 1000mA, which can be selected in steps or varied continuously.
This motor driver features built-in fast recovery Schottky diodes for efficient commutation and includes thermal overload protection to safeguard against overheating. It is characterized for operation over a military temperature range of -55°C to +125°C, ensuring reliability in extreme conditions. The UC1717L883B is suitable for use with LS-TTL or microprocessor-contr
STEPPER MOTOR CONTROLLER, 1A
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Motor Controllers | Motor Controllers |
| Product Number | UC1717L883B | UC1717L883B |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |