The UC1710J883B is a high-current FET driver with a totem-pole output capable of sourcing or sinking 6A, designed to interface low-level control signals with power MOSFETs. It is packaged in an 8-pin hermetically sealed dual in-line package (CDIP) and operates over a temperature range of -55°C to +125°C. The device features under-voltage lockout with hysteresis, thermal shutdown protection, and supports supply voltages from 4.7V to 18V on both input and control lines. Rise and fall times are 20ns into 2.2nF and 8ns into 30nF. It includes both inverting and non-inverting input options.
Complementary High Current MOSFET Driver 8-CDIP -55 to 125
6-A/6-A SINGLE-CHANNEL GATE DRIV
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1710J883B | UC1710J883B |
| Product Name | UC1710 Complementary High Current MOSFET Driver | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | |
| Input Threshold | CMOS | |
| Output Current | 6 amps | |
| Supply Voltage | 4.7 to 18 volts | 18 to 4.7 volts |
| Fall Time | 8 ns |