The UC1710J is a high-current FET driver in an 8-pin hermetically sealed dual in-line package designed for -55°C to +125°C operation. It features a totem pole output capable of sourcing or sinking 6A, with under-voltage lockout and thermal shutdown protection. The device supports both inverting and non-inverting inputs and operates with supply voltages from 4.7V to 18V.
Complementary High Current MOSFET Driver 8-CDIP -55 to 125
6-A/6-A single-channel gate driver with 5-V UVLO and split ground 8-CDIP -55 to 125 Product overview: UC1710J from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC1710J can be used for catalog matching and distributor lookup.
6-A/6-A SINGLE-CHANNEL GATE DRIV
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC1710J | 730-UC1710J | UC1710J |
| Product Name | UC1710 Complementary High Current MOSFET Driver | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||
| Output Current | 6 amps | ||
| Supply Voltage | 4.7 to 18 volts | 15 volts | 18 to 4.7 volts |
| Fall Time | 8 ns | 80 ns |