The UC1709L883B is a dual high-speed FET driver in a 20-pin LCCC package, designed to provide up to 1.5 A source or sink current for power MOSFET gate drives. It operates from 5 V to 40 V with a thermal shutdown feature, and supports input logic levels compatible with TTL. Rise and fall times are 40 ns into a 1000 pF load. The device operates over a junction temperature range of -55°C to 125°C and is pin-compatible with MMH0026 or DS0026 products. The package dimensions are 506.98 mm in length and 12.06 mm in width, with a height of 2030 µm.
Inverting High-Speed MOSFET Drivers 20-LCCC -55 to 125
1.5-A/1.5-A DUAL-CHANNEL GATE DR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1709L883B | UC1709L883B |
| Product Name | UC1709 Inverting High-Speed MOSFET Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting | |
| Input Threshold | TTL | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |