Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021421-UC1709J883B
Length: 9.6 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Power Dissipation: 1 W
Thickness: 4.57 mm
Height: 5.08 mm
Number of Drivers: 2
Number of Channels: 2
Number of Pins: 8
Number of Outputs: 2
Propagation Delay: 25 ns
Width: 6.67 mm
Rise Time: 80 ns
Fall Time: 80 ns
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1709J; UC1708J883B; UC1708J; MAX630MJA/883B; MAX631AMJA/883B;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1 W
Max Output Current: 1.5 A
Max Supply Voltage: 40 V
Min Supply Voltage: 5 V
Turn-On Delay Time: 25 ns
Max Supply Current: 12 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021421-UC1709J883B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC1709J883B |