The UC1708JE883B is a dual non-inverting power driver in a 16-pin ceramic dual in-line package (CDIP), designed to interface control circuits with power MOSFETs. It operates from a 5 V to 35 V supply, delivers up to 3 A peak output current per channel, and features 25 ns rise and fall times with thermal shutdown and under-voltage lockout. The device supports TTL and CMOS input compatibility and includes enable and shutdown control functions. It is qualified for operation over a temperature range of -55 °C to 125 °C. The shutdown function is not available in J or N packages, but the UC1708JE883B is specified in a 16-pin CDIP package and includes the shutdown feature.
Non-Inverting High Speed Power Drivers 16-CDIP -55 to 125
UC1708 NON-INVERTING HIGH SPEED Product overview: UC1708JE883B from Unitrode is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC1708JE883B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1007331-UC1708JE883B
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Unitrode
Other Names: 2156-UC1708JE883B-UT
UC1708 NON-INVERTING HIGH SPEED
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC1708JE883B | 730-UC1708JE883B | 1007331-UC1708JE883B | UC1708JE883B | UC1708JE883B |
| Product Name | UC1708 Non-Inverting High Speed Power Drivers | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Inverting | |||
| Input Threshold | TTL/CMOS | ||||
| Output Current | 3 amps | ||||
| Supply Voltage | 5 to 35 volts | ||||
| Rise Time | 25 ns |