The UC1708J883B is a dual non-inverting power driver in an 8-pin ceramic DIP package, designed to interface control circuits with power MOSFETs. It operates from a 5 V to 35 V supply, provides 3 A peak output current per channel, and features 25 ns rise and fall times with thermal shutdown and under-voltage protection. The device supports enable and shutdown functions, and is rated for operation from -55 °C to 125 °C. It includes ESD protection up to 2 kV and is manufactured in a hermetically sealed package for high-reliability applications. The Shutdown function is not available in J or N packages, but the UC1708J883B is confirmed as a J package variant and thus includes these features.
Non-Inverting High Speed Power Drivers 8-CDIP -55 to 125
3-A/3-A DUAL-CHANNEL GATE DRIVER
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1708J883B | UC1708J883B |
| Product Name | UC1708 Non-Inverting High Speed Power Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | |
| Input Threshold | TTL/CMOS | |
| Output Current | 3 amps | |
| Supply Voltage | 5 to 35 volts | 35 to 5 volts |
| Rise Time | 25 ns |