The UC1707L is a dual-channel power driver with two independent 1.5 A totem-pole outputs, designed to interface low-level control signals with high-power MOSFETs. It is housed in a 20-pin LCCC package and operates over a temperature range of -55°C to +125°C. The device supports supply voltages from 5 V to 40 V, features analog shutdown with optional latch, and has a thermal shutdown threshold at 155°C. Rise and fall times are 40 ns into a 1000 pF load.
Complementary High Speed Power Drivers 20-LCCC -55 to 125
1.5-A/1.5-A dual-channel gate driver with 40-V VDD and output latch 20-LCCC -55 to 125 Product overview: UC1707L from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC1707L can be used for catalog matching and distributor lookup.
1.5-A/1.5-A DUAL-CHANNEL GATE DR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC1707L | 730-UC1707L | UC1707L |
| Product Name | UC1707 Complementary High Speed Power Drivers | Dual Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Dual,Uncommitted | ||
| Input Threshold | TTL | ||
| Output Current | 1.5 amps | ||
| Supply Voltage | 5 to 40 volts | 20 volts | 40 to 5 volts |
| Rise Time | 40 ns |