Texas Instruments Custom Parts - Custom Parts (U - Z) - UC1707JQMLV UC1707JQMLV

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205485-UC1707JQMLV Number of Drivers: 2 Number of Outputs: 2 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1 W Max Output Current: 1.5 A Max Supply Voltage: 40 V Min Supply Voltage: 5 V Max Operating Temperature: 125 °C Max Supply Current: 15 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205485-UC1707JQMLV Number of Drivers: 2 Number of Outputs: 2 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1 W Max Output Current: 1.5 A Max Supply Voltage: 40 V Min Supply Voltage: 5 V Max Operating Temperature: 125 °C Max Supply Current: 15 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UC1707JQMLV - 1205485-UC1707JQMLV - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UC1707JQMLV
1205485-UC1707JQMLV
Custom Parts - Custom Parts (U - Z) - UC1707JQMLV 1205485-UC1707JQMLV
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205485-UC1707JQMLV Number of Drivers: 2 Number of Outputs: 2 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1 W Max Output Current: 1.5 A Max Supply Voltage: 40 V Min Supply Voltage: 5 V Max Operating Temperature: 125 °C Max Supply Current: 15 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205485-UC1707JQMLV
Number of Drivers: 2
Number of Outputs: 2
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1 W
Max Output Current: 1.5 A
Max Supply Voltage: 40 V
Min Supply Voltage: 5 V
Max Operating Temperature: 125 °C
Max Supply Current: 15 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1205485-UC1707JQMLV
Product Name Custom Parts - Custom Parts (U - Z) - UC1707JQMLV
Unlock Full Specs
to access all available technical data