Texas Instruments Custom Parts - Custom Parts (U - Z) - UC1707J883B UC1707J883B

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202608-UC1707J883B Length: 19.56 mm Operating Supply Voltage: 20 V Power Dissipation: 1 W Thickness: 4.57 mm Height: 5.08 mm Number of Drivers: 2 Number of Channels: 2 Number of Pins: 16 Number of Outputs: 2 Width: 6.92 mm Rise Time: 60 ns Fall Time: 65 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): UC1707J/883B; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Power Dissipation: 1 W Max Output Current: 1.5 A Max Supply Voltage: 40 V Min Supply Voltage: 5 V Max Operating Temperature: 125 °C Max Supply Current: 15 mA Turn-Off Delay Time: 180 ns
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202608-UC1707J883B Length: 19.56 mm Operating Supply Voltage: 20 V Power Dissipation: 1 W Thickness: 4.57 mm Height: 5.08 mm Number of Drivers: 2 Number of Channels: 2 Number of Pins: 16 Number of Outputs: 2 Width: 6.92 mm Rise Time: 60 ns Fall Time: 65 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): UC1707J/883B; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Power Dissipation: 1 W Max Output Current: 1.5 A Max Supply Voltage: 40 V Min Supply Voltage: 5 V Max Operating Temperature: 125 °C Max Supply Current: 15 mA Turn-Off Delay Time: 180 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UC1707J883B - 1202608-UC1707J883B - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UC1707J883B
1202608-UC1707J883B
Custom Parts - Custom Parts (U - Z) - UC1707J883B 1202608-UC1707J883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202608-UC1707J883B Length: 19.56 mm Operating Supply Voltage: 20 V Power Dissipation: 1 W Thickness: 4.57 mm Height: 5.08 mm Number of Drivers: 2 Number of Channels: 2 Number of Pins: 16 Number of Outputs: 2 Width: 6.92 mm Rise Time: 60 ns Fall Time: 65 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): UC1707J/883B; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Power Dissipation: 1 W Max Output Current: 1.5 A Max Supply Voltage: 40 V Min Supply Voltage: 5 V Max Operating Temperature: 125 °C Max Supply Current: 15 mA Turn-Off Delay Time: 180 ns

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202608-UC1707J883B
Length: 19.56 mm
Operating Supply Voltage: 20 V
Power Dissipation: 1 W
Thickness: 4.57 mm
Height: 5.08 mm
Number of Drivers: 2
Number of Channels: 2
Number of Pins: 16
Number of Outputs: 2
Width: 6.92 mm
Rise Time: 60 ns
Fall Time: 65 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1707J/883B;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Power Dissipation: 1 W
Max Output Current: 1.5 A
Max Supply Voltage: 40 V
Min Supply Voltage: 5 V
Max Operating Temperature: 125 °C
Max Supply Current: 15 mA
Turn-Off Delay Time: 180 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1202608-UC1707J883B
Product Name Custom Parts - Custom Parts (U - Z) - UC1707J883B
Unlock Full Specs
to access all available technical data