The UC1707J883B is a dual-channel power driver in a 16-pin ceramic dual-in-line package, designed to interface low-level control signals with high-power MOSFETs. Each channel provides 1.5 A peak output current with 40 ns rise and fall times into a 1000 pF load. It operates from 5 V to 40 V, includes thermal shutdown protection, and supports analog shutdown with optional latching. The device is qualified for operation from -55°C to +125°C and meets the 883B military grade specification.
Complementary High Speed Power Drivers 16-CDIP -55 to 125
1.5-A/1.5-A DUAL-CHANNEL GATE DR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1707J883B | UC1707J883B |
| Product Name | UC1707 Complementary High Speed Power Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Dual,Uncommitted | |
| Input Threshold | TTL | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |