Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219632-UC1706J883B
Length: 19.56 mm
Operating Supply Voltage: 20 V
Power Dissipation: 1 W
Thickness: 4.57 mm
Height: 5.08 mm
Number of Drivers: 2
Number of Channels: 2
Number of Pins: 16
Number of Outputs: 2
Width: 6.92 mm
Rise Time: 140 ns
Fall Time: 130 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1706J/883B; UC1706J/883B.;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Power Dissipation: 1 W
Max Output Current: 1.5 A
Max Supply Voltage: 40 V
Min Supply Voltage: 5 V
Max Operating Temperature: 125 °C
Max Supply Current: 10 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219632-UC1706J883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1706J883B |