The UC1706J883B is a dual-output driver with 1.5A totem pole outputs, designed to interface low-level control signals with high-power MOSFETs. It operates from 5 to 40V and features thermal shutdown, analog latched shutdown, and an internal deadband inhibit circuit. The part is housed in a 16-pin ceramic dual-in-line package (CDIP) with an operating temperature range of -55°C to +125°C. It supports parallel or push-pull output modes and includes TTL-compatible digital inputs with no external pull-up resistors required.
High Speed MOSFET Drivers with Current Limit 16-CDIP -55 to 125
1.5-A/1.5-A DUAL-CHANNEL GATE DR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1706J883B | UC1706J883B |
| Product Name | UC1706 High Speed MOSFET Drivers with Current Limit | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Dual,Uncommitted | |
| Input Threshold | TTL | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |