Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149149-UC1705J883B
Packaging: Rail/Tube
Length: 9.6 mm
Operating Supply Voltage: 20 V
Power Dissipation: 1 W
Thickness: 4.57 mm
Height: 5.08 mm
Number of Drivers: 1
Number of Channels: 1
Number of Pins: 8
Number of Outputs: 1
Propagation Delay: 100 ns
Width: 6.67 mm
Rise Time: 90 ns
Fall Time: 60 ns
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Power Dissipation: 1 W
Max Output Current: 1.5 A
Max Supply Voltage: 40 V
Min Supply Voltage: 5 V
Turn-On Delay Time: 100 ns
Max Operating Temperature: 125 °C
Max Supply Current: 4 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1149149-UC1705J883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1705J883B |