The UC1705J883B is a high-speed power driver in an 8-pin hermetically sealed CERDIP package, designed to interface between low-level control signals and high-power switching devices such as MOSFETs. It supports input voltages from 5 V to 40 V, provides 1.5 A source and sink drive capability, and features a 40 ns rise and fall time into a 1000 pF load. Thermal shutdown protection is included. The device operates over a temperature range of -55°C to 125°C and includes both inverting and non-inverting inputs for flexible logic signal handling. It has low quiescent current and minimizes cross-conduction current spikes.
Complementary High Speed Power Driver with Internal Regulator 8-CDIP -55 to 125
1.5-A/1.5-A SINGLE-CHANNEL GATE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1705J883B | UC1705J883B |
| Product Name | UC1705 Complementary High Speed Power Driver with Internal Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Single | |
| Input Threshold | TTL | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |