The UC1705J is an 8-pin hermetically sealed CERDIP high-speed power driver designed to interface low-level control signals with high-power switching devices, such as MOSFETs, offering 1.5 A source and sink capability. It operates from 5 V to 40 V supply voltage, features inverting and non-inverting inputs, and includes thermal shutdown protection. The device has a 40 ns rise and fall time into a 1000 pF load and maintains a delay of 100 ns. It is specified for operation from -55°C to 125°C.
Complementary High Speed Power Driver with Internal Regulator 8-CDIP -55 to 125
1.5-A/1.5-A SINGLE-CHANNEL GATE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1705J | UC1705J |
| Product Name | UC1705 Complementary High Speed Power Driver with Internal Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Single | |
| Input Threshold | TTL | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |