Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186960-UC1637L883B
Length: 8.89 mm
Thickness: 1.83 mm
Height: 2.03 mm
Number of Pins: 20
Width: 8.89 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): UC1637L/883B;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 400 mA
Max Supply Voltage: 36 V
Min Supply Voltage: 5 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186960-UC1637L883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1637L883B |