Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966824-UC1637J883B
Length: 23.1 mm
Mounting: SMD (SMT)
Thickness: 4.57 mm
Height: 5.08 mm
Number of Pins: 18
Width: 6.92 mm
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 400 mA
Max Supply Voltage: 36 V
Min Supply Voltage: 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 966824-UC1637J883B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC1637J883B |