Win Source Part Number: 1008988-UC1611J883B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 2156-UC1611J883B,TEX
DIODE ARRAY SCHOTT 50V 1A 8CDIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1008988-UC1611J883B | UC1611J883B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky |