Texas Instruments Diodes, Rectifiers - Arrays - UC1611J UC1611J

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275614-UC1611J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275614-UC1611J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - UC1611J - 1275614-UC1611J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UC1611J
1275614-UC1611J
Diodes, Rectifiers - Arrays - UC1611J 1275614-UC1611J
Manufacturer: Texas Instruments Win Source Part Number: 1275614-UC1611J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275614-UC1611J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UC1611J
Discrete Semiconductor Products - Diodes - Rectifiers UC1611J
DIODE ARRAY SCHOTT 50V 1A 8CDIP

DIODE ARRAY SCHOTT 50V 1A 8CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1275614-UC1611J UC1611J
Product Name Diodes, Rectifiers - Arrays - UC1611J Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Switching Diodes - 8232517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details