Texas Instruments 0V 40V Voltage Supervisor IC UC1544J883B

Description
Volt Supervisor Monitor 0V to 40V 18-Pin CDIP Product overview: UC1544J883B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0V, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC1544J883B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Volt Supervisor Monitor 0V to 40V 18-Pin CDIP Product overview: UC1544J883B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0V, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC1544J883B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0V 40V Voltage Supervisor IC
691-UC1544J883B
0V 40V Voltage Supervisor IC 691-UC1544J883B
Volt Supervisor Monitor 0V to 40V 18-Pin CDIP Product overview: UC1544J883B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0V, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC1544J883B can be used for catalog matching and distributor lookup.

Volt Supervisor Monitor 0V to 40V 18-Pin CDIP Product overview: UC1544J883B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0V, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC1544J883B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - UC1544J883B - 1003679-UC1544J883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UC1544J883B
1003679-UC1544J883B
PMIC - PMIC - Supervisors - UC1544J883B 1003679-UC1544J883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003679-UC1544J883B Mounting: SMD (SMT) Number of Pins: 18 Categories: PMIC - Supervisors Case / Package: CDIP Alternative Parts (Cross-Reference): UC1544J883BUC1544J/8 83B; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003679-UC1544J883B
Mounting: SMD (SMT)
Number of Pins: 18
Categories: PMIC - Supervisors
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1544J883BUC1544J/883B;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-UC1544J883B 1003679-UC1544J883B
Product Name 0V 40V Voltage Supervisor IC PMIC - PMIC - Supervisors - UC1544J883B
Type CDIP DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details