Texas Instruments UC1543 Power Supply Supervisory Circuit UC1543J883B

Description
Power Supply Supervisory Circuit 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Power Supply Supervisory Circuit 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC1543 Power Supply Supervisory Circuit - UC1543J883B - Texas Instruments
Dallas, TX, United States
UC1543 Power Supply Supervisory Circuit
UC1543J883B
UC1543 Power Supply Supervisory Circuit UC1543J883B
Power Supply Supervisory Circuit 16-CDIP -55 to 125

Power Supply Supervisory Circuit 16-CDIP -55 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - UC1543J883B - 1020982-UC1543J883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UC1543J883B
1020982-UC1543J883B
PMIC - PMIC - Supervisors - UC1543J883B 1020982-UC1543J883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020982-UC1543J883B Length: 19.56 mm Mounting: SMD (SMT) Power Dissipation: 1 W Thickness: 4.57 mm Height: 5.08 mm Number of Pins: 16 Quiescent Current: 7 mA Watchdog Timer: No Width: 6.92 mm Categories: PMIC - Supervisors Case / Package: CDIP Alternative Parts (Cross-Reference): UC3543J; UC2543J; UC1543J; 5962-8774001EA; 5962-8869701VA; UC1903J883BUC1543J/8 83B; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Power Dissipation: 1 W Max Supply Voltage: 40 V Min Supply Voltage: 4.5 V Max Supply Current: 10 mA Max Reset Threshold Voltage: 2.55 V Min Reset Threshold Voltage: 2.45 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020982-UC1543J883B
Length: 19.56 mm
Mounting: SMD (SMT)
Power Dissipation: 1 W
Thickness: 4.57 mm
Height: 5.08 mm
Number of Pins: 16
Quiescent Current: 7 mA
Watchdog Timer: No
Width: 6.92 mm
Categories: PMIC - Supervisors
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC3543J; UC2543J; UC1543J; 5962-8774001EA; 5962-8869701VA; UC1903J883BUC1543J/883B;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Power Dissipation: 1 W
Max Supply Voltage: 40 V
Min Supply Voltage: 4.5 V
Max Supply Current: 10 mA
Max Reset Threshold Voltage: 2.55 V
Min Reset Threshold Voltage: 2.45 V

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-UC1543J883B
Voltage Supervisor IC 691-UC1543J883B
Power Supply Supervisory Circuit 16-CDIP -55 to 125 Product overview: UC1543J883B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC1543J883B can be used for catalog matching and distributor lookup.

Power Supply Supervisory Circuit 16-CDIP -55 to 125 Product overview: UC1543J883B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC1543J883B can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UC1543J883B
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors UC1543J883B
POWER SUPPLY SUPERVISORY CIRCUIT

POWER SUPPLY SUPERVISORY CIRCUIT

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC1543J883B 1020982-UC1543J883B 691-UC1543J883B UC1543J883B
Product Name UC1543 Power Supply Supervisory Circuit PMIC - PMIC - Supervisors - UC1543J883B Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low
Type CDIP,CFP,LCCC DIP; CDIP J
IQ 7000 µA 10000 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702BI - 1133666-7702BI - Win Source Electronics
Specs
Output Options Inverting
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details