Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154805-UC1526J883B
Packaging: Rail/Tube
Length: 23.1 mm
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 49 %
Number of Pins: 18
Output Current: 100 A
Width: 6.92 mm
Rise Time: 300 ns
Fall Time: 100 ns
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Switching Frequency: 400 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 35 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154805-UC1526J883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1526J883B |