Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147471-UC1525AL
Packaging: Rail/Tube
Length: 8.89 mm
Thickness: 1.83 mm
Height: 2.03 mm
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 49 %
Number of Pins: 20
Output Current: 400 mA
Width: 8.89 mm
Rise Time: 100 ns
Fall Time: 50 ns
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Switching Frequency: 400 kHz
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 35 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1147471-UC1525AL |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1525AL |