Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193442-UC1524AJ883B
Packaging: Rail/Tube
Length: 19.56 mm
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 45 %
Number of Pins: 16
Output Current: 200 A
Output Voltage: 60 V
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1524AJ/883B;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 40 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193442-UC1524AJ883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1524AJ883B |