Texas Instruments High-Performance Analog Active Filters UAF42AU

Description
Active Filter Quad 2nd Ordr 100KHz
Request a Quote Datasheet
Description
Active Filter Quad 2nd Ordr 100KHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Filters - 9236738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Active Filters
9236738
Active Filters 9236738
Active Filter Quad 2nd Ordr 100KHz

Active Filter Quad 2nd Ordr 100KHz

Supplier's Site
Active Filters - 7092166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Active Filters
7092166
Active Filters 7092166
Active Filter Quad 2nd Ordr 100KHz

Active Filter Quad 2nd Ordr 100KHz

Supplier's Site
Active Filters - 7092166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Active Filters
7092166P
Active Filters 7092166P
Active Filter Quad 2nd Ordr 100KHz

Active Filter Quad 2nd Ordr 100KHz

Supplier's Site
Filters - Active - UAF42AU-ND - DigiKey
Thief River Falls, MN, United States
Filters - Active
UAF42AU-ND
Filters - Active UAF42AU-ND
Universal, Continuous-Time Filter IC Universal, Continuous-Time Order 100kHz 16-SOIC

Universal, Continuous-Time Filter IC Universal, Continuous-Time Order 100kHz 16-SOIC

Buy Now Datasheet
Active Filter, Univ, 100Khz, 16-Soic; Ic Filter Type Texas Instruments - 77C1847 - Newark, An Avnet Company
Chicago, IL, United States
Active Filter, Univ, 100Khz, 16-Soic; Ic Filter Type Texas Instruments
77C1847
Active Filter, Univ, 100Khz, 16-Soic; Ic Filter Type Texas Instruments 77C1847
ACTIVE FILTER, UNIV, 100KHZ, 16-SOIC; IC Filter Type:Universal; Filter Order:2nd; No. of Filters:3; Supply Voltage Min:6V; Supply Voltage Max:18V; Filter IC Case Style:SOIC; No. of Pins:16Pins; Cutoff Frequency:100kHz RoHS Compliant: Yes

ACTIVE FILTER, UNIV, 100KHZ, 16-SOIC; IC Filter Type:Universal; Filter Order:2nd; No. of Filters:3; Supply Voltage Min:6V; Supply Voltage Max:18V; Filter IC Case Style:SOIC; No. of Pins:16Pins; Cutoff Frequency:100kHz RoHS Compliant: Yes

Supplier's Site
Ic, Universal Active Filter, Soic16; Msl Texas Instruments - 27AJ0901 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Universal Active Filter, Soic16; Msl Texas Instruments
27AJ0901
Ic, Universal Active Filter, Soic16; Msl Texas Instruments 27AJ0901
IC, UNIVERSAL ACTIVE FILTER, SOIC16; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, UNIVERSAL ACTIVE FILTER, SOIC16; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Interface - Filters - Active - UAF42AU - Lingto Electronic Limited
Shenzhen, China
Interface - Filters - Active
UAF42AU
Interface - Filters - Active UAF42AU
IC FILTER 100KHZ UNIV 16SOIC

IC FILTER 100KHZ UNIV 16SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 9236738 7092166P UAF42AU-ND 77C1847 27AJ0901 UAF42AU
Product Name Active Filters Active Filters Filters - Active Active Filter, Univ, 100Khz, 16-Soic; Ic Filter Type Texas Instruments Ic, Universal Active Filter, Soic16; Msl Texas Instruments Interface - Filters - Active
Filter Category Active Filter Active Filter Active Filter Active Filter Active Filter Active Filter
Filter Type Universal; Universal filter Universal; Universal Filter Universal Universal Universal Universal; Universal, Continuous-Time
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type SOIC; Soic SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC
Number of Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX275ACWP - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details